MSI RX 460 4G OC, Radeon RX 460, 4 GB, 7000 MHz, PCI Express 3.0, 1 fan(s)
MSI RX 460 4G OC. Graphics processor family: AMD, Graphics processor: Radeon RX 460, Processor frequency: 1210 MHz. Discrete graphics card memory: 4 GB, Memory clock speed: 7000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)