MSI R6870 Twin Frozr II/OC, Radeon HD6870, 1 GB, GDDR5, 256 bit, 1920 x 1200 pixels, PCI Express x16
MSI R6870 Twin Frozr II/OC. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active