MSI logo

MSI ProBox23-001BEU-BXX Black Intel® H81 LGA 1150 (Socket H3)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84709
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI ProBox23-001BEU-BXX Black Intel® H81 LGA 1150 (Socket H3):

MSI ProBox23-001BEU-BXX, Mini PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA II, 120 W

Long summary description MSI ProBox23-001BEU-BXX Black Intel® H81 LGA 1150 (Socket H3):

MSI ProBox23-001BEU-BXX. Product type: Mini PC barebone. Motherboard chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 120 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.