MSI logo

MSI Prestige 15 A12UD-085UK Intel® Core™ i5 i5-1240P Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Grey

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44588
Info modified on:
02 Feb 2025, 22:56:12
Short summary description MSI Prestige 15 A12UD-085UK Intel® Core™ i5 i5-1240P Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Grey:

MSI Prestige 15 A12UD-085UK, Intel® Core™ i5, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description MSI Prestige 15 A12UD-085UK Intel® Core™ i5 i5-1240P Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Grey:

MSI Prestige 15 A12UD-085UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Carbon, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.