MSI logo

MSI P965 NEO-F V2 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129762
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P965 NEO-F V2 motherboard LGA 775 (Socket T) ATX:

MSI P965 NEO-F V2, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, 8 GB, 10/100/1000 Mb/s, PCI 2.2, ATX

Long summary description MSI P965 NEO-F V2 motherboard LGA 775 (Socket T) ATX:

MSI P965 NEO-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Maximum internal memory: 8 GB. Networking features: 10/100/1000 Mb/s, PCI 2.2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 225 mm, Depth: 305 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.