MSI Optix G27C6, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black
MSI Optix G27C6. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black