MSI Optix MPG321QRFDE-QD, 81,3 cm (32"), 2560 x 1440 pixels, Wide Quad HD, 7 ms, Black
MSI Optix MPG321QRFDE-QD. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black