MSI logo

MSI Optix G271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118085
Info modified on:
01 Apr 2025, 11:47:53
Short summary description MSI Optix G271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

MSI Optix G271, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix G271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

MSI Optix G271. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.