MSI logo

MSI GeForce 7950GT, 512MB, DDR3 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78795
Info modified on:
04 Apr 2019, 06:46:18
Short summary description MSI GeForce 7950GT, 512MB, DDR3 GDDR3:

MSI GeForce 7950GT, 512MB, DDR3, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description MSI GeForce 7950GT, 512MB, DDR3 GDDR3:

MSI GeForce 7950GT, 512MB, DDR3. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.