MSI NX6200AX-TD256, GeForce 6200, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x
MSI NX6200AX-TD256. Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x