MSI logo

MSI N9400GT-MD1G graphics card GeForce 9400 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176418
Info modified on:
07 Apr 2020, 09:45:40
Short summary description MSI N9400GT-MD1G graphics card GeForce 9400 GT 1 GB GDDR2:

MSI N9400GT-MD1G, GeForce 9400 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9400GT-MD1G graphics card GeForce 9400 GT 1 GB GDDR2:

MSI N9400GT-MD1G. Graphics processor: GeForce 9400 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.