MSI N8400GS TD256, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0
MSI N8400GS TD256. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active