MSI N650-1GD5/OC, GeForce GTX 650, 1 GB, GDDR5, 128 bit, 5000 MHz, PCI Express 3.0
MSI N650-1GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650, Processor frequency: 1084 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active