MSI logo

MSI N630K-2GD3/OC graphics card NVIDIA GeForce GT 630 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57538
Info modified on:
02 Sept 2024, 20:34:07
Short summary description MSI N630K-2GD3/OC graphics card NVIDIA GeForce GT 630 2 GB GDDR3:

MSI N630K-2GD3/OC, GeForce GT 630, 2 GB, GDDR3, 64 bit, 1800 MHz, PCI Express 2.0

Long summary description MSI N630K-2GD3/OC graphics card NVIDIA GeForce GT 630 2 GB GDDR3:

MSI N630K-2GD3/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. DirectX version: 11.1, OpenGL version: 4.3. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.