MSI MEG Aegis Ti5 10TE-006EU, 3,8 GHz, Intel® Core™ i7, i7-10700K, 128 GB, 5 TB, Windows 10 Pro
MSI MEG Aegis Ti5 10TE-006EU. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product colour: Black