MSI MAG CH130 X, PC gaming chair, 150 kg, Padded seat, Padded backrest, Universal, 185 cm
MSI MAG CH130 X. Product type: PC gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Width: 700 mm, Depth: 690 mm, Height (min): 140 cm. Quantity per pack: 1 pc(s), Package width: 680 mm, Package depth: 900 mm. Country of origin: China