MSI logo

MSI Hetis G31 Low Profile (Slimline) Intel® G31 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99991
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Hetis G31 Low Profile (Slimline) Intel® G31 Express LGA 775 (Socket T):

MSI Hetis G31, Low Profile (Slimline), Intel® G31 Express, LGA 775 (Socket T), 250 W

Long summary description MSI Hetis G31 Low Profile (Slimline) Intel® G31 Express LGA 775 (Socket T):

MSI Hetis G31. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.