MSI logo

MSI H67MA-E45 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152609
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H67MA-E45 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

MSI H67MA-E45 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1.5 V

Long summary description MSI H67MA-E45 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

MSI H67MA-E45 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H67

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.