MSI logo

MSI H61MU-E35 (B3) Intel® H61 LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89318
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H61MU-E35 (B3) Intel® H61 LGA 1155 (Socket H2):

MSI H61MU-E35 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 1.5 V, 1066,1333 MHz

Long summary description MSI H61MU-E35 (B3) Intel® H61 LGA 1155 (Socket H2):

MSI H61MU-E35 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333 MHz. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® H61

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.