MSI logo

MSI H61M-P21 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247398
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI H61M-P21 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P21 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1.5 V

Long summary description MSI H61M-P21 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P21 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61. Width: 245 mm, Depth: 205 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.