MSI logo

MSI Gaming GX60 3CC(Destroyer)-418HU AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14332
Info modified on:
30 Jan 2025, 19:32:17
Short summary description MSI Gaming GX60 3CC(Destroyer)-418HU AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X Windows 8.1 Black:

MSI Gaming GX60 3CC(Destroyer)-418HU, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GX60 3CC(Destroyer)-418HU AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X Windows 8.1 Black:

MSI Gaming GX60 3CC(Destroyer)-418HU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.