MSI logo

MSI Gaming GT72S 6QF(Dominator Pro G Dragon Edition)-007NE Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18036
Info modified on:
29 Jan 2025, 18:34:19
Short summary description MSI Gaming GT72S 6QF(Dominator Pro G Dragon Edition)-007NE Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red:

MSI Gaming GT72S 6QF(Dominator Pro G Dragon Edition)-007NE, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1,51 TB

Long summary description MSI Gaming GT72S 6QF(Dominator Pro G Dragon Edition)-007NE Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red:

MSI Gaming GT72S 6QF(Dominator Pro G Dragon Edition)-007NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.