MSI logo

MSI Gaming GT683R-261CS laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18002
Info modified on:
28 Jan 2025, 10:41:58
Short summary description MSI Gaming GT683R-261CS laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

MSI Gaming GT683R-261CS, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description MSI Gaming GT683R-261CS laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

MSI Gaming GT683R-261CS. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.