MSI logo

MSI Gaming GP72M 7RDX-825NL Leopard Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25067
Info modified on:
28 Jan 2025, 10:17:53
Short summary description MSI Gaming GP72M 7RDX-825NL Leopard Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GP72M 7RDX-825NL Leopard, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description MSI Gaming GP72M 7RDX-825NL Leopard Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GP72M 7RDX-825NL Leopard. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.