MSI Gaming GP60 2PE(Leopard)-003XPL, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
MSI Gaming GP60 2PE(Leopard)-003XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black