MSI logo

MSI Geforce Fx5200 128MB GeForce FX 5200 GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100442
Info modified on:
04 Apr 2019, 06:30:11
Short summary description MSI Geforce Fx5200 128MB GeForce FX 5200 GDDR:

MSI Geforce Fx5200 128MB, GeForce FX 5200, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description MSI Geforce Fx5200 128MB GeForce FX 5200 GDDR:

MSI Geforce Fx5200 128MB. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.4. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.