MSI logo

MSI DigiVox mini II V3.0 Internal DVB-T USB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74013
Info modified on:
04 Apr 2019, 08:24:06
Short summary description MSI DigiVox mini II V3.0 Internal DVB-T USB:

MSI DigiVox mini II V3.0, DVB-T, 6 MHz, 51 - 858 MHz, USB, White, 256 MB

Long summary description MSI DigiVox mini II V3.0 Internal DVB-T USB:

MSI DigiVox mini II V3.0. TV tuner type: DVB-T, Channel bandwidth: 6 MHz, Tuning range: 51 - 858 MHz. Interface type: USB. Product colour: White. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium 4 2.0 GHz. Compatible operating systems: Windows XP SP2/MCE 2005/Vista

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.