MSI Wind Box DC111-064EU, 1,8 GHz, Intel® Celeron®, 1037U, 2 GB, 64 GB, Windows 8.1
MSI Wind Box DC111-064EU. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 40 W. Chassis type: USFF. Product type: PC. Product colour: White