MSI logo

MSI Classic CR650-259NL laptop AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42812
Info modified on:
29 Jan 2025, 18:58:43
Short summary description MSI Classic CR650-259NL laptop AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

MSI Classic CR650-259NL, AMD E, 1,65 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description MSI Classic CR650-259NL laptop AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

MSI Classic CR650-259NL. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.