MSI logo

MSI CB54G2 Wireless IEEE802.11g CardBus 54 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91988
Info modified on:
04 Apr 2019, 05:35:30
Short summary description MSI CB54G2 Wireless IEEE802.11g CardBus 54 Mbit/s:

MSI CB54G2 Wireless IEEE802.11g CardBus, Wireless, CardBus, 54 Mbit/s

Long summary description MSI CB54G2 Wireless IEEE802.11g CardBus 54 Mbit/s:

MSI CB54G2 Wireless IEEE802.11g CardBus. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Printed

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.