MSI logo

MSI B75A-G43 motherboard Intel B75 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45931
Info modified on:
09 May 2023, 11:34:36
Short summary description MSI B75A-G43 motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G43, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description MSI B75A-G43 motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G43. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.