MSI logo

MSI Wind Top Professional AP1920-245XEU All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53739
Info modified on:
14 Mar 2024, 19:04:40
Short summary description MSI Wind Top Professional AP1920-245XEU All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top Professional AP1920-245XEU, 47 cm (18.5"), Intel Atom®, 2 GB, DDR3-SDRAM, 320 GB, Black

Long summary description MSI Wind Top Professional AP1920-245XEU All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top Professional AP1920-245XEU. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1,8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.