MSI logo

MSI Alpha 17 B5EEK-013RU AMD Ryzen™ 5 5600H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7362
Info modified on:
08 Nov 2024, 05:37:32
Short summary description MSI Alpha 17 B5EEK-013RU AMD Ryzen™ 5 5600H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Alpha 17 B5EEK-013RU, AMD Ryzen™ 5, 3,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Alpha 17 B5EEK-013RU AMD Ryzen™ 5 5600H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Alpha 17 B5EEK-013RU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.