MSI logo

MSI Megabook GT735-020BE ZM-82 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3850 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11609
Info modified on:
30 Jan 2025, 19:58:01
Short summary description MSI Megabook GT735-020BE ZM-82 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3850 Windows Vista Home Premium Black:

MSI Megabook GT735-020BE, 2,2 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description MSI Megabook GT735-020BE ZM-82 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3850 Windows Vista Home Premium Black:

MSI Megabook GT735-020BE. Processor model: ZM-82, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3850. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.