MSI logo

MSI Wind Top AE2420 3D-009FR Intel® Core™ i5 i5-650 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45724
Info modified on:
07 Oct 2024, 17:11:58
Short summary description MSI Wind Top AE2420 3D-009FR Intel® Core™ i5 i5-650 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium Black:

MSI Wind Top AE2420 3D-009FR, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2420 3D-009FR Intel® Core™ i5 i5-650 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium Black:

MSI Wind Top AE2420 3D-009FR. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Mobility Radeon HD 5730, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.