MSI logo

MSI Wind Top AE2020-018 50,8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86681
Info modified on:
19 Mar 2021, 16:13:12
Short summary description MSI Wind Top AE2020-018 50,8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black:

MSI Wind Top AE2020-018, 50,8 cm (20"), HD+, 3 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top AE2020-018 50,8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black:

MSI Wind Top AE2020-018. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 2,1 GHz. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.