MSI logo

MSI Wind Top Professional AP1622ET-037XEU Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47566
Info modified on:
02 Dec 2020, 16:45:36
Short summary description MSI Wind Top Professional AP1622ET-037XEU Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional AP1622ET-037XEU, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS

Long summary description MSI Wind Top Professional AP1622ET-037XEU Intel® Celeron® 1037U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional AP1622ET-037XEU. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.