MSI 915PL NEO-F, Intel, LGA 775 (Socket T), 2 GB, Realtek 8110S 10/100/1000Mb/s, ATX, ATX
MSI 915PL NEO-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: Realtek 8110S 10/100/1000Mb/s. Motherboard form factor: ATX, Power source type: ATX. Audio output: 6-channel ADI AD1888