MSI 912-V284-003, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0
MSI 912-V284-003. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 965 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active