MSI logo

MSI DKA790GX PLATINUM AMD 790GX Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37735
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI DKA790GX PLATINUM AMD 790GX Socket AM2 ATX:

MSI DKA790GX PLATINUM, AMD, Socket AM2, 8 GB, 1.8 V, 0, 1, 0+1, 5, JBOD, 512 MB

Long summary description MSI DKA790GX PLATINUM AMD 790GX Socket AM2 ATX:

MSI DKA790GX PLATINUM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.