MSI A320M PRO-VD PLUS, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, DDR4-SDRAM, 32 GB, DIMM
MSI A320M PRO-VD PLUS. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB, Maximum resolution: 2048 x 1280 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H