MSI logo

MSI Z370 GODLIKE GAMING LGA 1151 (Socket H4) Extended ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58766
Info modified on:
30 Oct 2024, 13:08:05
Short summary description MSI Z370 GODLIKE GAMING LGA 1151 (Socket H4) Extended ATX:

MSI Z370 GODLIKE GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description MSI Z370 GODLIKE GAMING LGA 1151 (Socket H4) Extended ATX:

MSI Z370 GODLIKE GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 4-Way CrossFireX, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Killer E2500, Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.