MSI logo

MSI B250I GAMING PRO AC Intel® B250 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129873
Info modified on:
30 Oct 2024, 13:00:13
Short summary description MSI B250I GAMING PRO AC Intel® B250 LGA 1151 (Socket H4) mini ITX:

MSI B250I GAMING PRO AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 32 GB

Long summary description MSI B250I GAMING PRO AC Intel® B250 LGA 1151 (Socket H4) mini ITX:

MSI B250I GAMING PRO AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.