MSI 790XT-G45, AMD, Socket AM2, 16 GB, 0, 1, 1+0, JBOD, Realtek RTL8111DL, Gigabit Ethernet
MSI 790XT-G45. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, JBOD. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels