MSI logo

MSI MB Z87I GAMING AC Intel® Z87 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65396
Info modified on:
30 Oct 2024, 13:07:20
Short summary description MSI MB Z87I GAMING AC Intel® Z87 LGA 1150 (Socket H3) mini ITX:

MSI MB Z87I GAMING AC, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI MB Z87I GAMING AC Intel® Z87 LGA 1150 (Socket H3) mini ITX:

MSI MB Z87I GAMING AC. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: Wi-Fi 5 (802.11ac). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.