MSI logo

MSI P55-GD80 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103569
Info modified on:
04 Apr 2019, 10:22:17
Long product name MSI P55-GD80 LGA 1156 (Socket H) ATX:

P55-GD80 - ATX - iP55, LGA1156 Socket, UDMA133, Serial ATA-300 (RAID), eSATA, 2 x Gigabit Ethernet, FireWire, High Definition Audio (8-Kanal)

MSI P55-GD80 LGA 1156 (Socket H) ATX:

OC Genie
- One second overclocking
- World’s first true overclocking processor
- 36% performance boost
- Overclock 4 core B-clock & Ratio by OC Genie

Superpipe
- 8mm extra thick heatpipe.
- 60% thicker than traditional heatpipe.
- Thickest heatpipe used on mainboard.
- 50°C lower temperature.

DrMOS
- Excellent energy-saving capability and offers high-computing performance.
- Provide superior energy-saving function and maintain an ultimate low temperature operation.
- Comes with three incredible features.

Direct OC
- Instant CPU Base Clock adjustment
- Hardware low latency control
- Attain hardware overclocking performance at all circumstances

V-Check Points
- Provide CPU VCORE, VTT, DDR, PCH Voltage measure value
- Key part's voltage measurement for all end-users

V-Switch
- Provide CPU VCORE, VTT, DDR, PCH ultimate voltage switch adjustment
- Instantly break voltage limitation without any hardware modification

APS (Active Phase Switching)
- APS is Active Phase Switching is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU, Memory and Chipset PWM.
- Saving Power under Variable Loading.
- Power Usage More Efficiency.

M-Flash
- Faster and Flexible and instant
- If BIOS crash, it still can boot from USB Drive
- Update BIOS from USB Drive by M-Flash Fucntion

USB Safeguard
With the ESD dual-current protection chip, USB Safeguard can ideally protect your motherboard from the potential damage caused by static electricity when inserting USB devices.

Power eSATA
MSI Power eSATA. Normally eSATA devices need extra power via an adapter or an extra USB cable. This combo port supplies the needed power, so no extra USB cable for power is needed. MSI Power eSATA is 8x faster in transferring data than normal USB ports.

All Solid Capacitors
- Longer lifespan than electrolytic capacitors
- Endurable to operation under higher frequency & temperature
- Avoid exploding capacitors to cause mainboards failure

Blu-Ray Audio Support
- The loss-less content protection technology with full-rate audio enjoyment from Blue-ray Disc
- Support for 24-bit / 192kHz sample rate offers high quality digital decoders and speakers
- support 7.1 channels playback, plus 2 channels of independent stereo sound output (multiple streaming) through the front panel stereo outputs

User Friendly Design
- Functions designed with button to be easy use.
- Help power-users tweaking process in-chasis enviornment
- Onboard SATA ports are stacked on the mainboard to avoid mechanical issue with giant graphic cards like 8800 Ultra.

MSI Advanced Live Update Online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

CrossFireX Support
- Equip with 2 or more PCIe x16 slots, ATI CrossFire Ready.
- The ultimate multi-GPU performance gaming platform.
- Provides 2.7x faster performance than single graphic card solution.

live_update_4
Live Update 4 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Short summary description MSI P55-GD80 LGA 1156 (Socket H) ATX:

MSI P55-GD80, Intel, LGA 1156 (Socket H), Intel® Core™ i5, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD

Long summary description MSI P55-GD80 LGA 1156 (Socket H) ATX:

MSI P55-GD80. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i5. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Networking features: 2 x Realtek RTL8111DL - Ethernet, Fast Ethernet, Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.