MSI X58A-GD65, Intel, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, 1.5 V, Realtek RTL8111DL
MSI X58A-GD65. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892. Width: 305 mm, Depth: 244 mm