MSI logo

MSI P45 Neo3-FIR LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61474
Info modified on:
04 Apr 2019, 09:09:53
Short summary description MSI P45 Neo3-FIR LGA 775 (Socket T) ATX:

MSI P45 Neo3-FIR, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, ATX, 7.1 channels

Long summary description MSI P45 Neo3-FIR LGA 775 (Socket T) ATX:

MSI P45 Neo3-FIR. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 305 mm, Depth: 245 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.