MSI 945GZM6, Intel, LGA 775 (Socket T), Intel® Celeron® D, 2 GB, GMA 950, micro ATX
MSI 945GZM6. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 2 GB. Graphics card: GMA 950. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC883. Width: 245 mm, Depth: 220 mm