MSI logo

MSI K9ND Speedster2-CA6 NVIDIA nForce Pro 3600 Socket F (1207)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50857
Info modified on:
04 Apr 2019, 09:15:53
Short summary description MSI K9ND Speedster2-CA6 NVIDIA nForce Pro 3600 Socket F (1207):

MSI K9ND Speedster2-CA6, NVIDIA nForce Pro 3600, Socket F (1207), AMD, 32 GB, 16 MB, 255 mm

Long summary description MSI K9ND Speedster2-CA6 NVIDIA nForce Pro 3600 Socket F (1207):

MSI K9ND Speedster2-CA6. Motherboard chipset: NVIDIA nForce Pro 3600, Processor socket: Socket F (1207), Processor family: AMD. Maximum internal memory: 32 GB. Maximum graphics card memory: 16 MB. Width: 255 mm, Depth: 304 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.